Status: | Unknown |
---|---|
Series: | NTCLE Series |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.75
|
5,872
in stock
|
Buy Now | |
element14
from US$0.79
|
5,872
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
1,205
in stock
|
Buy Now | |
Rutronik
from US$0.55
|
-
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
RS Americas
from US$1.53
|
-
|
Buy Now |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | NTCLE Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3984K |
Thermistor Case Style | - |
Thermistor Terminals | Radial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | - |
No. of Pins | 2Pins |
Resistance | 10kohm |
Thermistor Tolerance | -1% to +1% |
Thermistor Type | NTC |
THERMISTOR, NTC, 10KOHM, 1%, RADIAL | element14 |
Thermistor, Ntc, 3984K, 10 Kohm | Newark Electronics |
NTC 2,5mm 10K 1% 0,1W B=3984 | Rutronik |
THERMISTOR NTC 10KOHM 3984K BEAD | Future Electronics |
Thermistor NTC 10k Ohm ±1% 2-Pin Radial Bulk | Avnet America |
NTC Thermistors, NTC Mini Ni 0.4 ld 10K 1 % bulk 0.4e/1e | Vishay Dale NTCLE213E3103FHB0 | RS Americas |
Where can I find additional details, specifications and documents for a NTCLE213E3103FHB0?
Additional datasheets, footprints and schematics for NTCLE213E3103FHB0 are listed on our Part Details page. You can also find images and similar parts to NTCLE213E3103FHB0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCLE213E3103FHB0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCLE213E3103FHB0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCLE213E3103FHB0 fall under?
The NTCLE213E3103FHB0 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTCLE213E3103FHB0 when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCLE213E3103FHB0 you can contact the distributor directly for product support, shipping queries etc.
Is the NTCLE213E3103FHB0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTCLE213E3103FHB0 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Rutronik and Future Electronics have stock available or on a lead time for NTCLE213E3103FHB0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCLE213E3103FHB0 often in real-time on the comparison pages.
What if I can't find stock of NTCLE213E3103FHB0?
You can fill out our help required form which you can use to request a quote for NTCLE213E3103FHB0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.