Status: | Unknown |
---|---|
Series: | NTCLE Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
3,550
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
6,814
in stock
|
Buy Now | |
element14
from US$0.30
|
3,442
in stock
|
Buy Now | |
Farnell
from US$0.29
|
3,442
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
1,564
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
637
in stock
|
Buy Now | |
Micros
from US$0.25
|
435
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
TTI Europe
from US$0.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Zero Power Resistance at 25°C | 15kohm |
---|---|
Product Range | NTCLE Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3740K |
Thermistor Case Style | - |
Thermistor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Vishay Thermistor NTC 15kOhm 3740K 24mm | Distrelec |
Thermistor NTC Radial 15K 5% | RS |
NTC THERMISTOR, 15K, RADIAL LEADED | element14 |
NTC thermistor | Transfer Multisort Elektronik |
Ntc Thermistor | Newark Electronics |
Thermistor NTC | Micros |
NTCLE100 Series NTC 15 kOhm â–’2 % Radial Leaded Standard Precision Thermistor | Future Electronics |
Thermistor NTC 15KOhm 5% 2-Pin Radial Bulk | Avnet America |
NTC Thermistors, NTC Cu 0.6 ld coded 15K 5% bulk e3 | Vishay Dale NTCLE100E3153JB0 | RS Americas |
15K OHM 5% NTC | TTI Europe |
Where can I find additional details, specifications and documents for a NTCLE100E3153JB0.?
Additional datasheets, footprints and schematics for NTCLE100E3153JB0. are listed on our Part Details page. You can also find images and similar parts to NTCLE100E3153JB0. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCLE100E3153JB0. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCLE100E3153JB0. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCLE100E3153JB0. fall under?
The NTCLE100E3153JB0. is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTCLE100E3153JB0. when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCLE100E3153JB0. you can contact the distributor directly for product support, shipping queries etc.
Is the NTCLE100E3153JB0. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTCLE100E3153JB0. have stock available?
Authorised distributors including Distrelec, RS, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for NTCLE100E3153JB0..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCLE100E3153JB0. often in real-time on the comparison pages.
What if I can't find stock of NTCLE100E3153JB0.?
You can fill out our help required form which you can use to request a quote for NTCLE100E3153JB0. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.