Status: | Unknown |
---|---|
Series: | NTCALUG03A / LUG39A Mini Lug Series |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.99
|
No stock
|
Buy Now | |
TTI Europe
from US$1.24
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.70
|
139
in stock
|
Buy Now | |
element14
from US$1.34
|
139
in stock
|
Buy Now | |
Farnell
from US$1.30
|
139
in stock
|
Buy Now | |
Future Electronics
from US$1.23
|
-
|
Buy Now | |
Avnet America
from US$1.61
|
-
|
Buy Now | |
RS Americas
from US$1.58
|
-
|
Buy Now | |
Avnet Asia
from US$1.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Other resistance curves and tolerances are available on request |
Consult Vishay for other lead length, other connector crimping, or other features https://info.vishay.com/vishay-ntc-modification-request |
3D solid models: www.vishay.com/doc?29147 |
Applications |
---|
Computer equipment |
MOSFETS, IC’s, power electronics, heatsink temperature control, LED emitter heat-sink control |
Consumer appliances |
Agency Certificates and Approvals (*.pdf) |
---|
ULus XGPU2.E148885 / XGPU2.GuideInfo |
cUL XGPU8.E148885 / XGPU8.GuideInfo |
Application Notes |
---|
Application Note |
General Information |
---|
NTCALUG Design Kit |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Ordering Info |
---|
Global Part Numbering Information |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Application Matrix |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Contact Us |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
10K OHM 3% NTC | TTI Europe |
Ntc Thermistor, Aec-Q200, 10K, Wire Lead | Newark Electronics |
NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD | element14 |
Thermistor NTC Lug sensor 10K 3% | RS |
NTCALUG03 Series 10 kOhm 3 % 3984 K 0.5 % Mini Lug Thermistor w/ connector | Future Electronics |
Thermistor NTC 10KOhm 3% Plastic Bag | Avnet America |
NTC Thermistors, NTC Assemblies Mini Lug 10K 3% Connector e3 | Vishay Dale NTCALUG03A103HC | RS Americas |
Where can I find additional details, specifications and documents for a NTCALUG03A103HC?
Additional datasheets, footprints and schematics for NTCALUG03A103HC are listed on our Part Details page. You can also find images and similar parts to NTCALUG03A103HC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCALUG03A103HC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCALUG03A103HC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCALUG03A103HC fall under?
The NTCALUG03A103HC is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTCALUG03A103HC when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCALUG03A103HC you can contact the distributor directly for product support, shipping queries etc.
Is the NTCALUG03A103HC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTCALUG03A103HC have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for NTCALUG03A103HC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCALUG03A103HC often in real-time on the comparison pages.
What if I can't find stock of NTCALUG03A103HC?
You can fill out our help required form which you can use to request a quote for NTCALUG03A103HC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.