Status: | Active |
---|---|
Series: | NSR0340HT1G |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Very Low Forward Voltage Drop - 415 mV @ 100 mA |
Low Reverse Current - 0.4 uA @ 25 V VR |
250 mA of Continuous Forward Current |
Power Dissipation of 160 mW with Minimum Trace |
Very High Switching Speed |
Low Capacitance - CT = 6 pF |
This is a Pb-Free Device |
Applications |
---|
LCD and Keypad Backlighting |
Buck and Boost dc-dc Converters |
Reverse Voltage and Current Protection |
MP3 Players |
Notebook PCs & PDAs |
End Products |
---|
Camera Photo Flash |
Clamping & Protection |
Mobile Handsets |
Digital Cameras and Camcorders |
GPS |
Description | NSR0340HT1G |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 40 |
VF Max (V) | 0.59 |
IRM Max (µA) | 1 |
IO(rec) Max (A) | 0.25 |
IFSM Max (A) | 1 |
trr Max (ns) | 5 |
Cj Max (pF) | 6 |
Package Type | SOD-323 |
40 V, 0.25 A Low VF Sod-323 Schottky Diode/Reel |Onsemi NSVR0340HT1G | Newark Electronics |
NSVR03 Series 40 V 1 A Surface Mount Schottky Barrier Diode - SOD-323 | Future Electronics |
Diode Schottky 40V 0.25A 2-Pin SOD-323 T/R | Avnet America |
DIODE, SCHOTTKY, AEC-Q101, 40V, SOD-323 | element14 |
Where can I find additional details, specifications and documents for a NSVR0340HT1G?
Additional datasheets, footprints and schematics for NSVR0340HT1G are listed on our Part Details page. You can also find images and similar parts to NSVR0340HT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSVR0340HT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSVR0340HT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSVR0340HT1G fall under?
The NSVR0340HT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NSVR0340HT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSVR0340HT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSVR0340HT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSVR0340HT1G have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NSVR0340HT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSVR0340HT1G often in real-time on the comparison pages.
What if I can't find stock of NSVR0340HT1G?
You can fill out our help required form which you can use to request a quote for NSVR0340HT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.