Status: | Active |
---|---|
Series: | BAS21TMR6 |
RoHS: | Compliant |
Prices starting from US$0.0437
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
11,975
in stock
|
Buy Now | |
Future Electronics
from US$0.0442
|
510,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
25,990
in stock
|
Buy Now | |
element14
from US$0.05
|
25,990
in stock
|
Buy Now | |
Farnell
from US$0.0450
|
25,990
in stock
|
Buy Now | |
Avnet Silica
-
|
96,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.0437
|
-
|
Buy Now | |
Avnet Asia
from US$0.0469
|
-
|
Buy Now |
Three BAS21 diodes in a SC-74 package. |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
These devices are Pb-free, Halogen free/BFR free and are RoHS compliant. |
Benefits |
---|
Reduces board space |
Description | BAS21TMR6 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Triple |
VR Min (V) | 250 |
VF Max (V) | 1.25 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.2 |
trr Max (ns) | 50 |
CD Max (pF) | 5 |
Package Type | SC-74 |
NSVBAS21 Series 250 V 200mA Surface Mount High Voltage Switching Diode SC-74 | Future Electronics |
Diode, Small Signal, Auto,250V, Sc-74 | Newark Electronics |
DIODE, SMALL SIGNAL, AUTO,250V, SC-74 | element14 |
ON Semiconductor, NSVBAS21TMR6T1G | RS |
Diode Switching 250V 0.2A 6-Pin SC-74 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a NSVBAS21TMR6T1G?
Additional datasheets, footprints and schematics for NSVBAS21TMR6T1G are listed on our Part Details page. You can also find images and similar parts to NSVBAS21TMR6T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSVBAS21TMR6T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSVBAS21TMR6T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSVBAS21TMR6T1G fall under?
The NSVBAS21TMR6T1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to NSVBAS21TMR6T1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSVBAS21TMR6T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSVBAS21TMR6T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSVBAS21TMR6T1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for NSVBAS21TMR6T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSVBAS21TMR6T1G often in real-time on the comparison pages.
What if I can't find stock of NSVBAS21TMR6T1G?
You can fill out our help required form which you can use to request a quote for NSVBAS21TMR6T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.