Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Bridge |
Diode Case Style | UDFN |
No. of Pins | 4Pins |
Forward Voltage VF Max | 600mV |
Forward Surge Current Ifsm Max | 12A |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
SCHOTTKY RECTIFIER, 1A, 30V, UDFN-4 | Farnell |
1A 30 V SCHOTTKY FULL | Avnet America |
Where can I find additional details, specifications and documents for a NSR1030QMUTAG?
Additional datasheets, footprints and schematics for NSR1030QMUTAG are listed on our Part Details page. You can also find images and similar parts to NSR1030QMUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSR1030QMUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSR1030QMUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSR1030QMUTAG fall under?
The NSR1030QMUTAG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to NSR1030QMUTAG when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSR1030QMUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NSR1030QMUTAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSR1030QMUTAG have stock available?
Authorised distributors including Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for NSR1030QMUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSR1030QMUTAG often in real-time on the comparison pages.
What if I can't find stock of NSR1030QMUTAG?
You can fill out our help required form which you can use to request a quote for NSR1030QMUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.