Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clamping Voltage Vc Max | 15V |
---|---|
Diode Case Style | UDFN |
No. of Pins | 8Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
ESD Suppressor TVS Quad Common Anode Uni-Dir ±30kV 8-Pin UDFN T/R | Avnet America |
DIODE, AEC-Q101, ESD PROTECTION, UDFN | Farnell |
Where can I find additional details, specifications and documents for a NSP8814MUTAG?
Additional datasheets, footprints and schematics for NSP8814MUTAG are listed on our Part Details page. You can also find images and similar parts to NSP8814MUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSP8814MUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSP8814MUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSP8814MUTAG fall under?
The NSP8814MUTAG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to NSP8814MUTAG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSP8814MUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NSP8814MUTAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSP8814MUTAG have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for NSP8814MUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSP8814MUTAG often in real-time on the comparison pages.
What if I can't find stock of NSP8814MUTAG?
You can fill out our help required form which you can use to request a quote for NSP8814MUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.