Status: | Active |
---|---|
Series: | NSP4201 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
1,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
4,864
in stock
|
Buy Now | |
Schukat Electronic
from US$0.19
|
2,600
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
Farnell
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Protection for the Following IEC Standards: IEC 61000−4−2 (ESD) ±30 kV (Contact) IEC 61000−4−5 (Lightning) 25 A (8/20 µs) |
Low Clamping Voltage |
Low Leakage |
UL Flammability Rating of 94 V−0 |
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
Applications |
---|
High Speed Communication Line Protection |
Digital Video Interface (DVI) |
End Products |
---|
USB 1.1 and 2.0 Power and Data Line Protection |
Monitors and Flat Panel Displays |
Description | NSP4201 |
---|---|
Compliance | Pb-free Halide free |
Interface | Ethernet (10/100, Gigabit) USB 2.0 USB 3.0 |
Number of Lines | 5 |
Direction | Unidirectional |
C Max (pF) | 5 |
V(BR) Min (V) | 6 |
VRWM Max (V) | 5 |
IR Max (µA) | 1 |
PPK Max (W) | 500 |
Package Type | TSOP-6 |
SMD TVS Array 4xUnip 500W 6V TSOP6 | Schukat Electronic |
NSP4201MR6 ESD Surge Protection Device | RS |
ESD Suppressor Diode Array Uni-Dir �30kV@Air Gap/�30kV@Contact Disc 6-Pin TSOP T/R | Avnet Silica |
Mi Tsop6 Lo Cap Diode Arr/Reel |Onsemi NSP4201MR6T1G | Newark Electronics |
TVS Diodes / ESD Suppressors MI TSOP6 LO CAP DIODE ARR | Future Electronics |
ESD Suppressor Diode Array Uni-Dir ±30kV@Air Gap/±30kV@Contact Disc 6-Pin TSOP T/R | Avnet America |
DIODE, AEC-Q101, ESD PROTECTION, TSOP | element14 |
Where can I find additional details, specifications and documents for a NSP4201MR6T1G?
Additional datasheets, footprints and schematics for NSP4201MR6T1G are listed on our Part Details page. You can also find images and similar parts to NSP4201MR6T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSP4201MR6T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSP4201MR6T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSP4201MR6T1G fall under?
The NSP4201MR6T1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to NSP4201MR6T1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSP4201MR6T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSP4201MR6T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSP4201MR6T1G have stock available?
Authorised distributors including Chip One Stop, Schukat Electronic, RS, Avnet Silica and Newark Electronics have stock available or on a lead time for NSP4201MR6T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSP4201MR6T1G often in real-time on the comparison pages.
What if I can't find stock of NSP4201MR6T1G?
You can fill out our help required form which you can use to request a quote for NSP4201MR6T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.