Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | SOD-123FL |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550V |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (27-Jun-2018) |
Schottky Rectifier/Reel Rohs Compliant: Yes |Onsemi NRVB140SFT1G | Newark Electronics |
NRVB140SF Series 40 V 1 A Surface Mount Schottky Power Rectifier - SOD-123FL | Future Electronics |
Diode Schottky 40V 1A 2-Pin SOD-123FL T/R | Avnet America |
SCHOTTKY RECT, AEC-Q101, 40V, SOD-123FL | element14 |
Where can I find additional details, specifications and documents for a NRVB140SFT1G?
Additional datasheets, footprints and schematics for NRVB140SFT1G are listed on our Part Details page. You can also find images and similar parts to NRVB140SFT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRVB140SFT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRVB140SFT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRVB140SFT1G fall under?
The NRVB140SFT1G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to NRVB140SFT1G when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRVB140SFT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NRVB140SFT1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NRVB140SFT1G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NRVB140SFT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRVB140SFT1G often in real-time on the comparison pages.
What if I can't find stock of NRVB140SFT1G?
You can fill out our help required form which you can use to request a quote for NRVB140SFT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.