Status: | Active |
---|---|
Series: | NRVB130 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
8,785
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
8,785
in stock
|
Buy Now | |
element14
from US$0.10
|
8,785
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Guardring for Stress Protection |
Low Forward Voltage |
125°C Operating Junction Temperature |
Epoxy Meets UL94, VO at 1/8" |
Package Designed for Optimal Automated Board Assembly |
ESD Ratings: Machine Model, C; Human Body Model, 3 Mechanical Characteristics |
Reel Options: MBR130T1 = 3,000 per 7, reel/8 mm tape MBR130T3 = 10,000 per 13, reel/8 mm tape |
Device Marking: B13 |
Polarity Designator: Cathode Band |
Weight: 11.7 mg (approximately) |
Case: Epoxy, Molded |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
All Packages are Pb-Free |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Benefits |
---|
Automotive Grade and PPAP Capable |
Applications |
---|
Power Conversion Circuit |
Gate Driving Circuit |
General converters |
Gasoline Direct Injection |
End Products |
---|
Reverse Battery Protection |
Protection and Free-Wheeling |
Lighting |
Description | NRVB130 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.45 |
IRM Max (µA) | 60 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 5.5 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SOD-123 |
Schottky Rect, Aec-Q101, 30V, Sod-123 | Newark Electronics |
SCHOTTKY RECT, AEC-Q101, 30V, SOD-123 | element14 |
Diode Schottky 30V 1A 2-Pin SOD-123 T/R | EBV Elektronik |
NRVB130 Series 30 V 1 A Surface Mount Schottky Power Rectifier - SOD-123 | Future Electronics |
ON Semi NRVB130T1G, SMT Schottky Diode, 30V 1A, 2-Pin SOD-123FL | ON Semiconductor NRVB130T1G | RS Americas |
Where can I find additional details, specifications and documents for a NRVB130T1G?
Additional datasheets, footprints and schematics for NRVB130T1G are listed on our Part Details page. You can also find images and similar parts to NRVB130T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRVB130T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRVB130T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRVB130T1G fall under?
The NRVB130T1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NRVB130T1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRVB130T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NRVB130T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NRVB130T1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Future Electronics have stock available or on a lead time for NRVB130T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRVB130T1G often in real-time on the comparison pages.
What if I can't find stock of NRVB130T1G?
You can fill out our help required form which you can use to request a quote for NRVB130T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.