Status: | Unknown |
---|---|
Series: | NOA1212 Series |
RoHS: | Unknown |
Sensor Output | Current |
---|---|
Wavelength of Peak Sensitivity | 540nm |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Ambient Light Sensor Case Style | CUDFN |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | NOA1212 Series |
SVHC | No SVHC (27-Jun-2018) |
IC Function | Ambient Light Sensor |
IC Package Type | UDFN |
AMBIENT LIGHT SENSOR, UDFN-6 | Farnell |
Where can I find additional details, specifications and documents for a NOA1212CUTAG?
Additional datasheets, footprints and schematics for NOA1212CUTAG are listed on our Part Details page. You can also find images and similar parts to NOA1212CUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOA1212CUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOA1212CUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOA1212CUTAG fall under?
The NOA1212CUTAG is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to NOA1212CUTAG when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOA1212CUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NOA1212CUTAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NOA1212CUTAG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for NOA1212CUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOA1212CUTAG often in real-time on the comparison pages.
What if I can't find stock of NOA1212CUTAG?
You can fill out our help required form which you can use to request a quote for NOA1212CUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.