Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | - |
---|---|
Logic Type | Inverter Schmitt Trigger |
Output Current | - |
No. of Inputs | 1 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic Case Style | UDFN |
No. of Pins | 6Pins |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
INVERTER SCHMITT TRIGGER, DUAL, UDFN-6 | Farnell |
Dual Inverter Schmitt/Reel |Onsemi NLX2G14AMUTCG | Newark Electronics |
Inverter Schmitt Trigger 2-Element CMOS 6-Pin UDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NLX2G14AMUTCG?
Additional datasheets, footprints and schematics for NLX2G14AMUTCG are listed on our Part Details page. You can also find images and similar parts to NLX2G14AMUTCG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLX2G14AMUTCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLX2G14AMUTCG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLX2G14AMUTCG fall under?
The NLX2G14AMUTCG is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to NLX2G14AMUTCG when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLX2G14AMUTCG you can contact the distributor directly for product support, shipping queries etc.
Is the NLX2G14AMUTCG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLX2G14AMUTCG have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for NLX2G14AMUTCG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLX2G14AMUTCG often in real-time on the comparison pages.
What if I can't find stock of NLX2G14AMUTCG?
You can fill out our help required form which you can use to request a quote for NLX2G14AMUTCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.