Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 4 |
---|---|
Output Current | - |
Propagation Delay | 20ns |
No. of Pins | 12Pins |
Logic Case Style | µBUMP |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Bidirectional Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
LEVEL TRANSLATOR, 1.65 TO 5.5V | Farnell |
Level Translator, 4Bit, Ubump-12 |Onsemi NLSX4378BFCT1G | Newark Electronics |
Where can I find additional details, specifications and documents for a NLSX4378BFCT1G?
Additional datasheets, footprints and schematics for NLSX4378BFCT1G are listed on our Part Details page. You can also find images and similar parts to NLSX4378BFCT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLSX4378BFCT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLSX4378BFCT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLSX4378BFCT1G fall under?
The NLSX4378BFCT1G is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to NLSX4378BFCT1G when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLSX4378BFCT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NLSX4378BFCT1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLSX4378BFCT1G have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NLSX4378BFCT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLSX4378BFCT1G often in real-time on the comparison pages.
What if I can't find stock of NLSX4378BFCT1G?
You can fill out our help required form which you can use to request a quote for NLSX4378BFCT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.