Status: | Active |
---|---|
Series: | NLHV4157N |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.03
|
1,153
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operating Voltage Range |
Switch Signal Voltage Range |
Positive Control Signal Voltage |
Low ON Resistance |
Latch−up Performance |
Small Packaging |
These Devices are Pb−Free, Halogen−Free/BFR-Free and are RoHS−Compliant |
Benefits |
---|
VEE = -12 V to -4 V |
VIS = VEE to GND |
VIN = 0 to 3.3 V |
RON ≤ 5 Ω @ VEE = −10 V |
Exceeds 200 mA |
Available in SC88 6−Pin Package |
Applications |
---|
GaN Transistor Power Amplifiers |
End Products |
---|
Cell Phone Towers |
Description | NLHV4157N, Negative Voltage SPDT Switch in SC-88-6 package |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
VCC Min (V) | -12 |
VCC Max (V) | -4 |
tpd Max (ns) | 2 |
IO Max (mA) | ±50 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Analogue Switch, Spdt, 15R, Sc-88-6 | Newark Electronics |
NEGATIVE VOLTAGE SPDT SWITCH IC 1 Channel SC-88/SC70-6/SOT-363 | Future Electronics |
Analog Switch Single SPDT 6-Pin SC-88 T/R | Avnet America |
ANALOGUE SWITCH, SPDT, 15R, SC-88-6 | element14 |
Where can I find additional details, specifications and documents for a NLHV4157NDFT2G?
Additional datasheets, footprints and schematics for NLHV4157NDFT2G are listed on our Part Details page. You can also find images and similar parts to NLHV4157NDFT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLHV4157NDFT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLHV4157NDFT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLHV4157NDFT2G fall under?
The NLHV4157NDFT2G is listed under Timing, Logic & Memory > Standard Logic > Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to NLHV4157NDFT2G when available in the Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLHV4157NDFT2G you can contact the distributor directly for product support, shipping queries etc.
Is the NLHV4157NDFT2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLHV4157NDFT2G have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NLHV4157NDFT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLHV4157NDFT2G often in real-time on the comparison pages.
What if I can't find stock of NLHV4157NDFT2G?
You can fill out our help required form which you can use to request a quote for NLHV4157NDFT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.