Status: | Active |
---|---|
Series: | NLAS3899 |
RoHS: | Compliant |
Single Supply Operation; 1.65 to 4.3 V VCC |
Low ON Resistance (3.0 Ω Typical Across VCC) |
Low CON (20 pF Typical) |
Bandwidth 280 MHz |
Maximum Breakdown Voltage: 5.5 V |
Low Static Power |
Interfaces with 1.8 V Chipset |
Applications |
---|
Dual SIM Card Data Switching |
Ringtone-Chip/Amplifier Switching |
Smart Phones |
VoIP Handsets |
End Products |
---|
Cell Phone Speaker/Microphone Switching |
Four Unbalanced (Single-Ended) Switches |
Tablets |
Description | NLAS3899 |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
Number of Switches | 8 |
Configuration | DPDT |
Icc Max (µA) | 2 |
ron Max (Ω) | 4 |
VCC Min (V) | 1.65 |
VCC Max (V) | 4.4 |
Package Type | QFN-16 |
ANALOGUE SWITCH, DUAL, DPDT, 4R, QFN-16 | element14 |
Dual Dpdt Low Ron Low Capacitance Switch |Onsemi NLAS3899BMNTWG | Newark Electronics |
Where can I find additional details, specifications and documents for a NLAS3899BMNTWG?
Additional datasheets, footprints and schematics for NLAS3899BMNTWG are listed on our Part Details page. You can also find images and similar parts to NLAS3899BMNTWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLAS3899BMNTWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLAS3899BMNTWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLAS3899BMNTWG fall under?
The NLAS3899BMNTWG is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to NLAS3899BMNTWG when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLAS3899BMNTWG you can contact the distributor directly for product support, shipping queries etc.
Is the NLAS3899BMNTWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLAS3899BMNTWG have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NLAS3899BMNTWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLAS3899BMNTWG often in real-time on the comparison pages.
What if I can't find stock of NLAS3899BMNTWG?
You can fill out our help required form which you can use to request a quote for NLAS3899BMNTWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.