NL27WZ08USG Standard Logic by ON Semiconductor

Dual 2-Input AND Gate

Status: Unknown
Series: NL27WZ08
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The NL27WZ08 is a high performance dual 2-input AND Gate operating from a 1.65 V to 5.5 V supply.

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Farnell
Farnell
from US$0.16
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.13
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.11
-
Buy Now
Logo for element14
element14
from US$0.22
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Extremely High Speed: tPD 2.5 ns (typical) at VCC = 5 V
Designed for 1.65 V to 5.5 V VCC Operation
Over Voltage Tolerant Inputs
LVTTL Compatible – Interface Capability With 5 V TTL Logic with VCC = 3 V
LVCMOS Compatible
24 mA Balanced Output Sink and Source Capability
Near Zero Static Supply Current Substantially Reduces System Power Requirements
Replacement for NC7WZ08
Chip Complexity: FET = 124

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

Dual And Gate, 2I/P, Us8 | Newark Electronics
AND Gate 2-Element 2-IN CMOS 8-Pin US T/R | Avnet America
NL27WZ08USG, Dual 2-Input AND Logic Gate, 1.65 - 5.5 V, 8-Pin US | ON Semiconductor NL27WZ08USG | RS Americas
IC, DUAL 2 INPUT AND GATE | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NL27WZ08USG?

Additional datasheets, footprints and schematics for NL27WZ08USG are listed on our Part Details page. You can also find images and similar parts to NL27WZ08USG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NL27WZ08USG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL27WZ08USG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NL27WZ08USG fall under?

The NL27WZ08USG is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.

Can I view similar or alternative parts?

You can view similar parts to NL27WZ08USG when available in the Logic Gates range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NL27WZ08USG you can contact the distributor directly for product support, shipping queries etc.

Is the NL27WZ08USG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NL27WZ08USG have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for NL27WZ08USG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NL27WZ08USG often in real-time on the comparison pages.

What if I can't find stock of NL27WZ08USG?

You can fill out our help required form which you can use to request a quote for NL27WZ08USG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay