Status: | Unknown |
---|---|
Series: | NL27WZ04 |
RoHS: | Compliant |
Prices starting from US$0.0231
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
-
|
Buy Now | |
Future Electronics
from US$0.0344
|
-
|
Buy Now | |
Avnet America
from US$0.0238
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.0231
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely High Speed: tPD 2.0 ns (typical) at VCC = 5 V |
Designed for 1.65 V to 5.5 V VCC Operation |
Over Voltage Tolerant Inputs and Outputs |
LVTTL Compatible - Interface Capability With 5 V TTL Logic with VCC = 3 V |
LVCMOS Compatible |
24 mA Balanced Output Sink and Source Capability |
Near Zero Static Supply Current Substantially Reduces System Power Requirements |
Replacement for NC7W04 |
Chip Complexity: FET = 72; Equivalent Gate = 18 |
Pb-Free Packages are Available |
Compliance | Pb-free Halide free |
---|
Inverter Gate, Sot-363-6 | Newark Electronics |
NL27WZ04 Series 1.65 to 5.5 V Surface Mount Dual Inverter - SC-88 | Future Electronics |
Inverter 2-Element CMOS 6-Pin SC-88 T/R | Avnet America |
Inverter Dual TTL HP SOT-363 PKG | ON Semiconductor NL27WZ04DFT2G | RS Americas |
INVERTER, DUAL, 1 I/P, SOT-363-6 | Farnell |
Where can I find additional details, specifications and documents for a NL27WZ04DFT2G?
Additional datasheets, footprints and schematics for NL27WZ04DFT2G are listed on our Part Details page. You can also find images and similar parts to NL27WZ04DFT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL27WZ04DFT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL27WZ04DFT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL27WZ04DFT2G fall under?
The NL27WZ04DFT2G is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to NL27WZ04DFT2G when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL27WZ04DFT2G you can contact the distributor directly for product support, shipping queries etc.
Is the NL27WZ04DFT2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NL27WZ04DFT2G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for NL27WZ04DFT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL27WZ04DFT2G often in real-time on the comparison pages.
What if I can't find stock of NL27WZ04DFT2G?
You can fill out our help required form which you can use to request a quote for NL27WZ04DFT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.