Status: | Unknown |
---|---|
Series: | NL27WZ00 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
680,982
in stock
|
Buy Now | |
Avnet America
-
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
element14
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely High Speed: tPD 2.4 ns (typical) at VCC = 5 V |
Designed for 1.65 V to 5.5 V VCC Operation |
Over Voltage Tolerant Inputs |
LVTTL Compatible – Interface Capability With 5 V TTL Logic with VCC = 3 V |
LVCMOS Compatible |
24 mA Balanced Output Sink and Source Capability |
Near Zero Static Supply Current Substantially Reduces System Power Requirements |
Replacement for NC7WZ00 |
Chip Complexity: FET = 112 |
Pb-Free Package is Available |
Compliance | Pb-free Halide free |
---|
NAND Gate 2-Element 2-IN CMOS 8-Pin US T/R | Avnet America |
Ic, Nand Gate, Us8-8 | Newark Electronics |
NL27WZ00 Series 1.65 to 5.5 V Dual 2 Input NAND Gate - US-8 | Future Electronics |
NL27WZ00USG, Dual 2-Input NAND Logic Gate, 1.65 - 5.5 V, 8-Pin US | ON Semiconductor NL27WZ00USG | RS Americas |
Where can I find additional details, specifications and documents for a NL27WZ00USG?
Additional datasheets, footprints and schematics for NL27WZ00USG are listed on our Part Details page. You can also find images and similar parts to NL27WZ00USG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL27WZ00USG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL27WZ00USG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL27WZ00USG fall under?
The NL27WZ00USG is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to NL27WZ00USG when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL27WZ00USG you can contact the distributor directly for product support, shipping queries etc.
Is the NL27WZ00USG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NL27WZ00USG have stock available?
Authorised distributors including Farnell, Avnet America, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for NL27WZ00USG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL27WZ00USG often in real-time on the comparison pages.
What if I can't find stock of NL27WZ00USG?
You can fill out our help required form which you can use to request a quote for NL27WZ00USG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.