Status: | Active |
---|---|
Series: | NHP220SF |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Farnell
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Fast Soft Switching for Reduced EMI and Higher Efficiency |
Low Profile - Maximum Height of 4.0 mm |
Small Footprint - Footprint Area of 5.94 mm2 |
NRV Prefix for Automotive andOther Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
Automotive Grade and PPAP Capable |
Applications |
---|
Instrumentation |
LED Lighting |
Engine Control |
Automotive |
End Products |
---|
Output Rectification in Switching Power Supplies Including Mini Adapters and Flat Panel Display |
Freewheeling Diode Where Space is at a Premium |
Infotainment and Other Space Constrained Center Stack Applications |
Description | NHP220SF |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 2 |
trr Max (ns) | 50 |
VRRM Max (V) | 200 |
VFM Max (V) | 1.05 |
IFSM Max (A) | 25 |
IR Max (mA) | 0.0005 |
Package Type | SOD-123FL |
ON Semiconductor, NHP220SFT3G | RS |
Rectifier, Aec-Q101, 2A, 200V, Sod-123 | Newark Electronics |
NHP Series 2 A 200 V 50 ns Surface Mount Ultrafast Power Rectifier - SOD-123F | Future Electronics |
Diode Ultra Fast Rectifier 200V 2A 2-Pin SOD-123 T/R | Avnet America |
RECTIFIER, AEC-Q101, 2A, 200V, SOD-123 | element14 |
Where can I find additional details, specifications and documents for a NHP220SFT3G?
Additional datasheets, footprints and schematics for NHP220SFT3G are listed on our Part Details page. You can also find images and similar parts to NHP220SFT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NHP220SFT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NHP220SFT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NHP220SFT3G fall under?
The NHP220SFT3G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NHP220SFT3G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NHP220SFT3G you can contact the distributor directly for product support, shipping queries etc.
Is the NHP220SFT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NHP220SFT3G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NHP220SFT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NHP220SFT3G often in real-time on the comparison pages.
What if I can't find stock of NHP220SFT3G?
You can fill out our help required form which you can use to request a quote for NHP220SFT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.