Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 500kHz |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 16V |
Digital IC Case | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 555 |
Clock External Input | No |
Device Marking | NE555N |
No. of Timers | 1 |
Operating Mode | Astable Monostable |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.5V to 16V |
Termination Type | Through Hole |
IC, TIMER | element14 |
Where can I find additional details, specifications and documents for a NE555N?
Additional datasheets, footprints and schematics for NE555N are listed on our Part Details page. You can also find images and similar parts to NE555N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NE555N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NE555N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NE555N fall under?
The NE555N is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to NE555N when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NE555N you can contact the distributor directly for product support, shipping queries etc.
Is the NE555N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NE555N have stock available?
Authorised distributors including Kruse, element14 and Farnell have stock available or on a lead time for NE555N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NE555N often in real-time on the comparison pages.
What if I can't find stock of NE555N?
You can fill out our help required form which you can use to request a quote for NE555N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.