Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.09
|
2,795
in stock
|
Buy Now | |
Schukat Electronic
from US$0.19
|
2,225
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
1,325
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
1,204
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
1,025
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
8
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
element14
from US$0.86
|
-
|
Buy Now | |
Farnell
from US$0.21
|
-
|
Buy Now |
Frequency | 500kHz |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 16V |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 555 |
Clock External Input | No |
Device Marking | NE555D |
No. of Timers | 1 |
Operating Mode | Astable Monostable |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.5V to 16V |
Termination Type | Surface Mount Device |
BIPOLAR TIMER, SINGLE, GEN PURPOSE | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 500kHz |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 16V |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 555 |
Clock External Input | No |
Device Marking | NE555D |
IC Generic Number | 555 |
IC Temperature Range | Commercial |
Logic Function Number | 555 |
No. of Timers | 1 |
Operating Frequency Max | 0.5MHz |
Operating Mode | Astable Monostable |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.5V to 16V |
I.C. NE555D | RS |
Timer NMOS SO8 | Schukat Electronic |
IC: peripheral circuit | Transfer Multisort Elektronik |
TI NE555D Single Timer (SMD) | Rapid Electronics |
Precision Timers/Linear | Newark Electronics |
Where can I find additional details, specifications and documents for a NE555D?
Additional datasheets, footprints and schematics for NE555D are listed on our Part Details page. You can also find images and similar parts to NE555D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NE555D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NE555D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NE555D fall under?
The NE555D is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to NE555D when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NE555D you can contact the distributor directly for product support, shipping queries etc.
Is the NE555D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NE555D have stock available?
Authorised distributors including RS, Schukat Electronic, Transfer Multisort Elektronik, Chip One Stop and Rapid Electronics have stock available or on a lead time for NE555D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NE555D often in real-time on the comparison pages.
What if I can't find stock of NE555D?
You can fill out our help required form which you can use to request a quote for NE555D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.