Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.74
|
122
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
1,556
in stock
|
Buy Now | |
Micros
from US$0.59
|
450
in stock
|
Buy Now | |
Rapid Electronics
from US$0.86
|
220
in stock
|
Buy Now | |
Jameco Electronics
from US$0.75
|
206
in stock
|
Buy Now | |
element14
from US$0.66
|
104
in stock
|
Buy Now | |
Farnell
from US$0.59
|
104
in stock
|
Buy Now | |
Texas Instruments
from US$0.36
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 10MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | ± 5V to ± 15V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 15V |
Base Number | 5534 |
Device Marking | NE5534P |
Gain Bandwidth | 10MHz |
IC Generic Number | 5534 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 5mV |
Logic Function Number | 5534 |
Op Amp Type | Low Noise |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 15V |
Supply Voltage Min | 5V |
Audio Op-Amp, GBW 10MHz, SR 13V/us, Voff 0.5mV, +/-3÷+/-20V, 0÷70°C | Micros |
Texas Instruments NE5534P Low Noise OP Amp | Rapid Electronics |
Single op-amp,NE5534P 10MHz DIP8 | RS |
Single, 30-V, 10-MHz, low-noise operational amplifier for audio applications | Texas Instruments |
Where can I find additional details, specifications and documents for a NE5534P?
Additional datasheets, footprints and schematics for NE5534P are listed on our Part Details page. You can also find images and similar parts to NE5534P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NE5534P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NE5534P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NE5534P fall under?
The NE5534P is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to NE5534P when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NE5534P you can contact the distributor directly for product support, shipping queries etc.
Is the NE5534P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NE5534P have stock available?
Authorised distributors including Chip One Stop, Micros, Rapid Electronics, Jameco Electronics and RS have stock available or on a lead time for NE5534P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NE5534P often in real-time on the comparison pages.
What if I can't find stock of NE5534P?
You can fill out our help required form which you can use to request a quote for NE5534P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.