Status: | Active |
---|---|
Series: | NE5532 |
RoHS: | Compliant |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.89
|
1,518
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
1,518
in stock
|
Buy Now | |
element14
from US$0.91
|
1,518
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$0.79
|
-
|
Buy Now | |
Avnet Asia
from US$0.85
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small-Signal Bandwidth: 10 MHz |
Output Drive Capability: 600 Ω, 10 VRMS |
Input Noise Voltage: 5.0 nV/(Hz)^0.5 (Typical) |
DC Voltage Gain: 50000 |
AC Voltage Gain: 2200 at 10 kHz |
Power Bandwidth: 140 kHz |
Slew Rate: 9.0 V/µs |
Large Supply Voltage Range: ±3.0 to ±20 V |
Compensated for Unity Gain |
Applications |
---|
Instrumentation and Control Circuits |
High End Audio Equipment |
End Products |
---|
Telephone Channel Amplifiers |
Description | NE5532, 0 to 70°C |
---|---|
Compliance | AEC Qualified Pb-free Halide free |
Rail to Rail | No |
Channels | 2 |
VS Min (V) | 3 |
VS Max (V) | 20 |
Iq Typ (mA) | 4 |
VOS Max (mV) | 2 |
GBW Typ (MHz) | 10 |
SR Typ (V/µs) | 9 |
IO Typ (mA) | 38 |
ΔVOS/ΔT (μV/C) | 5 |
eN (nV/√Hz) | 5 |
Ibias Typ (pA) | 300000 |
CMRR Typ (dB) | 100 |
Architecture | Bipolar |
Temperature Range (°C) | -40 to 85 |
Package Type | SOIC-8 |
Opamp, 10Mhz, 0 To 70Deg C | Newark Electronics |
OP-AMP, AEC-Q100, DUAL, 10MHZ, SOIC-8 | element14 |
NE5532 Series 9 V/us 22 V SMT Dual Low Noise Operational Amplifier - SOIC-8 | Future Electronics |
OP Amp Dual GP ±20V 8-Pin SOIC N T/R | Avnet America |
NE5532AD8R2G, Dual Low Noise Op Amp, 10MHz, 8-Pin SOIC | ON Semiconductor NE5532AD8R2G | RS Americas |
OP Amp Dual GP �20V 8-Pin SOIC N T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a NE5532AD8R2G?
Additional datasheets, footprints and schematics for NE5532AD8R2G are listed on our Part Details page. You can also find images and similar parts to NE5532AD8R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NE5532AD8R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NE5532AD8R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NE5532AD8R2G fall under?
The NE5532AD8R2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to NE5532AD8R2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NE5532AD8R2G you can contact the distributor directly for product support, shipping queries etc.
Is the NE5532AD8R2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NE5532AD8R2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NE5532AD8R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NE5532AD8R2G often in real-time on the comparison pages.
What if I can't find stock of NE5532AD8R2G?
You can fill out our help required form which you can use to request a quote for NE5532AD8R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.