Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
4,965
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
25,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
2,422
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
element14
from US$0.38
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
Farnell
from US$0.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
-2.3A, -60V |
RDS(ON) = 250 mΩ @ VGS = -10V |
RDS(ON) = 500 mΩ @ VGS = -4.5V |
Low gate charge (9nC typical) |
Fast switching speed |
High performance trench technology for extremelylow RDS(ON) |
High power and current handling capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Load Switch |
End Products |
---|
Power Management |
Battery Protection |
Description | NDS9948 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | -60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | -3 |
ID Max (A) | -2.3 |
PD Max (W) | 60 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=500 |
RDS(on) Max @ VGS = 10 V (mΩ) | Q1=Q2=250 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 9 |
Ciss Typ (pF) | 394 |
Package Type | SOIC-8 |
Dual P-Channel 60 V 250 mOhm Surface Mount PowerTrench Mosfet - SOIC-8 | Future Electronics |
MOSFET P-Channel 60V 2.3A SOIC8 | RS |
Transistor: P-MOSFET x2 | Transfer Multisort Elektronik |
60V Dual P-Fet 250 Mo So Rohs Compliant: Yes |Onsemi NDS9948 | Newark Electronics |
Transistor MOSFET Array Dual P-CH 60V 2.3A 8-Pin SOIC T/R | Avnet America |
MOSFET, PP CH, 60V, 2.3A, 8SOIC | Farnell |
Where can I find additional details, specifications and documents for a NDS9948?
Additional datasheets, footprints and schematics for NDS9948 are listed on our Part Details page. You can also find images and similar parts to NDS9948 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDS9948 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDS9948 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDS9948 fall under?
The NDS9948 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NDS9948 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDS9948 you can contact the distributor directly for product support, shipping queries etc.
Is the NDS9948 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NDS9948 have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for NDS9948.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDS9948 often in real-time on the comparison pages.
What if I can't find stock of NDS9948?
You can fill out our help required form which you can use to request a quote for NDS9948 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.