Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -6.5A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.026ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -700mV |
Power Dissipation Pd | 2.5W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Trans MOSFET P-CH 20V 6.5A 8-Pin SOIC N T/R | Avnet America |
Mosfet, P-Ch, -20V, -6.5A, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a NDS8434?
Additional datasheets, footprints and schematics for NDS8434 are listed on our Part Details page. You can also find images and similar parts to NDS8434 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDS8434 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDS8434 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDS8434 fall under?
The NDS8434 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NDS8434 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDS8434 you can contact the distributor directly for product support, shipping queries etc.
Is the NDS8434 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDS8434 have stock available?
Authorised distributors including Farnell, Avnet America, element14 and Newark Electronics have stock available or on a lead time for NDS8434.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDS8434 often in real-time on the comparison pages.
What if I can't find stock of NDS8434?
You can fill out our help required form which you can use to request a quote for NDS8434 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.