Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4.7A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 1.25ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.9V |
Power Dissipation Pd | 30W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
MOSFET, N-CH, 500V, 4.7A, TO-220FP | Farnell |
Mosfet, N-Ch, 500V, 4.7A, To-220Fp |Onsemi NDF05N50ZG | Newark Electronics |
Where can I find additional details, specifications and documents for a NDF05N50ZG?
Additional datasheets, footprints and schematics for NDF05N50ZG are listed on our Part Details page. You can also find images and similar parts to NDF05N50ZG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDF05N50ZG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDF05N50ZG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDF05N50ZG fall under?
The NDF05N50ZG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NDF05N50ZG when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDF05N50ZG you can contact the distributor directly for product support, shipping queries etc.
Is the NDF05N50ZG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDF05N50ZG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NDF05N50ZG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDF05N50ZG often in real-time on the comparison pages.
What if I can't find stock of NDF05N50ZG?
You can fill out our help required form which you can use to request a quote for NDF05N50ZG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.