Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 8.2A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.51ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.2V |
Power Dissipation Pd | 94W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, N-Ch, 600V, 8.2A, To-252 |Onsemi NDD60N550U1T4G | Newark Electronics |
MOSFET, N-CH, 600V, 8.2A, TO-252 | Farnell |
Where can I find additional details, specifications and documents for a NDD60N550U1T4G?
Additional datasheets, footprints and schematics for NDD60N550U1T4G are listed on our Part Details page. You can also find images and similar parts to NDD60N550U1T4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDD60N550U1T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDD60N550U1T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDD60N550U1T4G fall under?
The NDD60N550U1T4G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NDD60N550U1T4G when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDD60N550U1T4G you can contact the distributor directly for product support, shipping queries etc.
Is the NDD60N550U1T4G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDD60N550U1T4G have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for NDD60N550U1T4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDD60N550U1T4G often in real-time on the comparison pages.
What if I can't find stock of NDD60N550U1T4G?
You can fill out our help required form which you can use to request a quote for NDD60N550U1T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.