Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2.2A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 4ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 57W |
Transistor Case Style | TO-251 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MOSFET, N-CH, 600V, 2.2A, TO-251 | Farnell |
Mosfet, N-Ch, 600V, 2.2A, To-251 |Onsemi NDD02N60Z-1G | Newark Electronics |
NDD02N60Z-1G N-channel MOSFET Transistor, 2.4 A, 600 V, 3-Pin IPAK | ON Semiconductor NDD02N60Z-1G | RS Americas |
Where can I find additional details, specifications and documents for a NDD02N60Z-1G?
Additional datasheets, footprints and schematics for NDD02N60Z-1G are listed on our Part Details page. You can also find images and similar parts to NDD02N60Z-1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDD02N60Z-1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDD02N60Z-1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDD02N60Z-1G fall under?
The NDD02N60Z-1G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NDD02N60Z-1G when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDD02N60Z-1G you can contact the distributor directly for product support, shipping queries etc.
Is the NDD02N60Z-1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDD02N60Z-1G have stock available?
Authorised distributors including Farnell, Newark Electronics and RS Americas have stock available or on a lead time for NDD02N60Z-1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDD02N60Z-1G often in real-time on the comparison pages.
What if I can't find stock of NDD02N60Z-1G?
You can fill out our help required form which you can use to request a quote for NDD02N60Z-1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.