Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
10,885
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
86,385
in stock
|
Buy Now | |
element14
from US$0.22
|
86,385
in stock
|
Buy Now | |
Farnell
from US$0.19
|
86,385
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
72,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
6,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.15
|
5,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
2,445
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now |
0.51 A, 50 V. RDS(ON) = 2 Ω @ VGS = 10 V. |
High density cell design for extremely low RDS(ON). |
Proprietary SuperSOTTM-6 package design using copper lead frame for superior thermal and electrical capabilities. |
High saturation current. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | NDC7002N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 50 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | 0.51 |
PD Max (W) | 0.96 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1: 4000, Q2: 4000 |
RDS(on) Max @ VGS = 10 V (mΩ) | Q1: 2000, Q2: 2000 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 1 |
Ciss Typ (pF) | 20 |
Package Type | TSOT-23-6 |
Dual Mosfet, Dual N Channel, 510 Ma, 50 V, 2 Ohm, 10 V, 1.9 V Rohs Compliant: Yes |Onsemi NDC7002N | Newark Electronics |
MOSFET, DUAL, NN, SUPERSOT-6 | element14 |
Double N-Channel 50 V 0.96 W 1 nC DMOS Surface Mount Mosfet - SSOT-6 | Future Electronics |
MOSFET N-Channel 50V 0.51A SuperSOT6 | RS |
Transistor MOSFET Array Dual N-CH 50V 0.51A 6-Pin TSOT-23 T/R | Avnet Asia |
2xN-Ch 50V 0,51A 0,96W 2R SOT23-6 | Schukat Electronic |
Transistor: N-MOSFET x2 | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a NDC7002N?
Additional datasheets, footprints and schematics for NDC7002N are listed on our Part Details page. You can also find images and similar parts to NDC7002N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDC7002N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDC7002N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDC7002N fall under?
The NDC7002N is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NDC7002N when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDC7002N you can contact the distributor directly for product support, shipping queries etc.
Is the NDC7002N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NDC7002N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for NDC7002N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDC7002N often in real-time on the comparison pages.
What if I can't find stock of NDC7002N?
You can fill out our help required form which you can use to request a quote for NDC7002N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.