Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 36V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | DFN |
No. of Pins | 10Pins |
Output Current | 1.2A |
Output Voltage Min | - |
Output Voltage Max | 3.3V |
Switching Frequency | 2.2MHz |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Primary Input Voltage | 36V |
BUCK, 36VIN, 2MHZ, 1.2A, ADJ, 10DFN | Farnell |
Automotive Buck Switching Regulator, 1.2 A, 2 Mhz, 45 V Load Dump, Sync In And Sync Out/Reel |Onsemi NCV890131MWTXG | Newark Electronics |
Where can I find additional details, specifications and documents for a NCV890131MWTXG?
Additional datasheets, footprints and schematics for NCV890131MWTXG are listed on our Part Details page. You can also find images and similar parts to NCV890131MWTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV890131MWTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV890131MWTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV890131MWTXG fall under?
The NCV890131MWTXG is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to NCV890131MWTXG when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV890131MWTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NCV890131MWTXG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCV890131MWTXG have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NCV890131MWTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV890131MWTXG often in real-time on the comparison pages.
What if I can't find stock of NCV890131MWTXG?
You can fill out our help required form which you can use to request a quote for NCV890131MWTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.