Status: | Unknown |
---|---|
Series: | NCV8177 Series |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.6V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 1.2V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Dropout Voltage Vdo | - |
LDO Regulator Case Style | XDFN |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | NCV8177 Series |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
LDO, AEC-Q100, FIXED, 1.2V, 0.5A, XDFN-4 | Farnell |
Ldo, Aec-Q100, Fixed, 1.2V, 0.5A, Xdfn-4 |Onsemi NCV8177BMX120TCG | Newark Electronics |
LDO Regulator Positive 1.2V 0.5A 4-Pin XDFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCV8177BMX120TCG?
Additional datasheets, footprints and schematics for NCV8177BMX120TCG are listed on our Part Details page. You can also find images and similar parts to NCV8177BMX120TCG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8177BMX120TCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8177BMX120TCG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8177BMX120TCG fall under?
The NCV8177BMX120TCG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to NCV8177BMX120TCG when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8177BMX120TCG you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8177BMX120TCG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCV8177BMX120TCG have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for NCV8177BMX120TCG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8177BMX120TCG often in real-time on the comparison pages.
What if I can't find stock of NCV8177BMX120TCG?
You can fill out our help required form which you can use to request a quote for NCV8177BMX120TCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.