Status: | Active |
---|---|
Series: | NCV7349 |
RoHS: | Compliant |
Prices starting from US$0.38
Compatible with the ISO 11898−5 Standard |
High Speed (up to 1 Mbps) |
Very Low Current Standby Mode with Wake−up via the Bus |
Low Electromagnetic Emission (EME) and Extremely High Electromagnetic Immunity |
Very Low EME without Common−mode (CM) Choke |
No Disturbance of the Bus Lines with an Un−powered Node |
Transmit Data (TxD) Dominant Time−out Function |
Under All Supply Conditions the Chip Behaves Predictably |
Very High ESD Robustness of Bus Pins, >10 kV System ESD Pulses |
Thermal Protection |
Bus Pins Short Circuit Proof to Supply Voltage and Ground |
Bus Pins Protected Against Transients in an Automotive |
NCV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q100 Qualified and PPAP Capable |
These are Pb−Free Devices |
VIO Pin on NCV7349−3 Version Allowing Direct Interfacing with 3 V to 5 V Microcontrollers |
Applications |
---|
Automotive |
End Products |
---|
Industrial Networks |
Description | NCV7349 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Data Transmission Standard | CAN |
Data Rate | 1 Mb/s |
Number of Drivers | 1 |
Number of Receivers | 1 |
VCC Min (V) | 4.75 |
VCC Max (V) | 5.25 |
Package Type | SOIC-8 |
Can Transceiver, 1Tx/Rx, Soic-8 | Newark Electronics |
NCV7349: High Speed Low Power CAN Transceiver, SOIC-8 | Future Electronics |
CAN 1Mbps Normal/Standby 5.5V 8-Pin SOIC T/R | Avnet America |
IC Interface Type:CAN | element14 |
CAN TRANSCEIVER, 1TX/RX, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a NCV7349D10R2G?
Additional datasheets, footprints and schematics for NCV7349D10R2G are listed on our Part Details page. You can also find images and similar parts to NCV7349D10R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV7349D10R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV7349D10R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV7349D10R2G fall under?
The NCV7349D10R2G is listed under Interfaces > Wired Transceivers & Modems.
Can I view similar or alternative parts?
You can view similar parts to NCV7349D10R2G when available in the Wired Transceivers & Modems range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV7349D10R2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV7349D10R2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV7349D10R2G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NCV7349D10R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV7349D10R2G often in real-time on the comparison pages.
What if I can't find stock of NCV7349D10R2G?
You can fill out our help required form which you can use to request a quote for NCV7349D10R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.