Status: | Active |
---|---|
Series: | NCV47822 |
RoHS: | Compliant |
Two Independent Enable Inputs (3.3 V Logic Compatible) |
Adjustable Current Limits: up to 350 mA |
Diagnostic Features: Short to Battery and Open Load detection in OFF State Internal Components for OFF State Diagnostics Open Collector Flag Output |
Output Current per Channel: up to 250 mA |
Protection: Current Limitation, Thermal Shutdown, Reverse Input Voltage |
Benefits |
---|
Save battery life - quiescent current down to 10µA max. |
Current sense feature provides diagnosis and system protection functionality. |
Provide diagnosis and system protection functionality. |
Applications |
---|
Audio and Infotainment System |
Navigation |
Automotive |
End Products |
---|
Satellite Radio |
Instrument Cluster |
Description | NCV47822 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Max Current (A) | 0.35 |
Vin Min (V) | 4.4 |
Vin Max (V) | 40 |
Package Type | TSSOP-14 EP |
Power Load Sw, Aec-Q100, 40V, Tssop-14 | Newark Electronics |
POWER LOAD SW, AEC-Q100, 40V, TSSOP-14 | element14 |
Power Switch High Side 350mA 14-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCV47822PAAJR2G?
Additional datasheets, footprints and schematics for NCV47822PAAJR2G are listed on our Part Details page. You can also find images and similar parts to NCV47822PAAJR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV47822PAAJR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV47822PAAJR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV47822PAAJR2G fall under?
The NCV47822PAAJR2G is listed under Power Management > Protected Power Switches.
Can I view similar or alternative parts?
You can view similar parts to NCV47822PAAJR2G when available in the Protected Power Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV47822PAAJR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV47822PAAJR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV47822PAAJR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for NCV47822PAAJR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV47822PAAJR2G often in real-time on the comparison pages.
What if I can't find stock of NCV47822PAAJR2G?
You can fill out our help required form which you can use to request a quote for NCV47822PAAJR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.