Status: | Active |
---|---|
Series: | NCV2393 |
RoHS: | Compliant |
Extremely Low Supply Current: 6 µA Typical Per Channel |
Wide Supply Range: 2.7 to 16 V |
Extremely Low Input Bias Current: 1 pA Typical |
Extremely Low Input Offset Current: 1 pA Typical |
Input Common Mode Range Includes VSS |
High Input Impedance: 1012 Ω |
Pin-to-Pin Compatibility with Dual Bipolar LM393 |
NCV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ100 Qualified and PPAP Capable |
Benefits |
---|
Low power consumption |
Compatible with a large range of supply voltages |
High input impedance |
Higher accuracy |
Wide input voltage range |
High input impedance maintains input signal voltage |
Drop-in replacement |
Meets automotive standards |
Applications |
---|
Cell Phones |
Computers |
End Products |
---|
Automotive |
Description | NCV2393 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channels | 2 |
VCC Min (V) | 2.7 |
VCC Max (V) | 16 |
IO Typ (mA) | 20 |
ICC Typ (mA) | 0.006 |
tres Typ (ns) | 1000 |
VIO Max (mV) | 14 |
TA Min (°C) | -40 |
TA Max (°C) | 125 |
Package Type | SOIC-8 |
Micropower Dual Cmos Voltage Comparator/Reel |Onsemi NCV2393DR2G | Newark Electronics |
Comparator Dual 16V 8-Pin SOIC T/R | Avnet America |
COMPARATOR, DUAL, CMOS, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a NCV2393DR2G?
Additional datasheets, footprints and schematics for NCV2393DR2G are listed on our Part Details page. You can also find images and similar parts to NCV2393DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV2393DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV2393DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV2393DR2G fall under?
The NCV2393DR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to NCV2393DR2G when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV2393DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV2393DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV2393DR2G have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for NCV2393DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV2393DR2G often in real-time on the comparison pages.
What if I can't find stock of NCV2393DR2G?
You can fill out our help required form which you can use to request a quote for NCV2393DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.