Status: | Active |
---|---|
Series: | NCT75 |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
1,197
in stock
|
Buy Now | |
Avnet Asia
from US$0.31
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
1,197
in stock
|
Buy Now | |
element14
from US$0.30
|
1,197
in stock
|
Buy Now | |
Future Electronics
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
12-bit temperature-to-digital converter |
Input voltage range from 3.0 V to 5.5 V |
Temperature range from -55°C to +125°C |
SMBus/I2C Interface |
Overtemperature Indicator |
Support for SMBus /ALERT |
Shutdown mode for low power consumption |
One-Shot Mode |
Applications |
---|
Thermal Management |
Game Consoles |
LCD TVs |
Dishwashers |
DSL Line Cards |
Occupancy Sensors |
Vacuum Cleaners |
End Products |
---|
Notebook and Desktop Computers |
Servers |
Refrigerators |
Induction Cookers |
Graphics Cards |
RFID Readers |
Description | NCT75 |
---|---|
Compliance | Pb-free Halide free |
Sensor Type | Local |
Data Transmission Standard | SMBus |
ICC Max (mA) | 0.575 |
VCC Min (V) | 3 |
VCC Max (V) | 5.5 |
T Min (°C) | -55 |
T Max (°C) | 125 |
Temperature Error (°C) | ±1 |
Package Type | DFN-8 |
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin DFN EP T/R | Avnet Asia |
Temperature Sensor, 1Deg C, Dfn-8 | Newark Electronics |
TEMPERATURE SENSOR, 1DEG C, DFN-8 | element14 |
NCT75 Series 3 to 5.5 V Industry Standard Digital Temperature Sensor-DFN-8 (2x2) | Future Electronics |
Where can I find additional details, specifications and documents for a NCT75MNR2G?
Additional datasheets, footprints and schematics for NCT75MNR2G are listed on our Part Details page. You can also find images and similar parts to NCT75MNR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCT75MNR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCT75MNR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCT75MNR2G fall under?
The NCT75MNR2G is listed under Sensors > Thermal Management > Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to NCT75MNR2G when available in the Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCT75MNR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCT75MNR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCT75MNR2G have stock available?
Authorised distributors including Avnet Asia, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for NCT75MNR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCT75MNR2G often in real-time on the comparison pages.
What if I can't find stock of NCT75MNR2G?
You can fill out our help required form which you can use to request a quote for NCT75MNR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.