Status: | Active |
---|---|
Series: | NCT214 |
RoHS: | Compliant |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.04
|
No stock
|
Buy Now | |
element14
from US$1.30
|
2,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
-
|
Buy Now | |
Future Electronics
from US$1.01
|
-
|
Buy Now | |
Avnet America
from US$1.06
|
-
|
Buy Now | |
Avnet Asia
from US$1.03
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
On-Chip and Remote Temperature Sensor |
±.25°C Resolution/1°C Accuracy on Remote Channel |
1°C Resolution/1°C Accuracy on Local Channel |
Series Resistance Cancellation Up to 1.5kΩ |
Extended, Switchable Temperature Measurement Range 0°C to +127°C (Default) or -64°C to +191°C |
Register-Compatible with ADM1032 and ADT7461 |
2-Wire SMBus/I2C Serial Interface with SMBus Alert Support |
Programmable Over/Undertemperature Limits |
Offset Registers for System Calibration |
Up to Two Overtemperature Fail-Safe /THERM Outputs |
240 µA Operating Current, 5 µA Standby Current |
Applications |
---|
Thermal Management |
Servers |
End Products |
---|
Desktop Computers |
Description | NCT214 |
---|---|
Compliance | Pb-free Halide free |
Sensor Type | Local & Remote |
Data Transmission Standard | SMBus |
ICC Max (mA) | 0.35 |
VCC Min (V) | 3 |
VCC Max (V) | 3.6 |
T Min (°C) | -40 |
T Max (°C) | 125 |
Temperature Error (°C) | ±1 |
Package Type | WDFN-10 |
±1°c Temperature Monitor With Series Resistance Cancellation And Addressability/Reel |Onsemi NCT214MT3R2G | Newark Electronics |
▒1░C Temperature Monitor with Series Resistance Cancellation and Addressability | Future Electronics |
Temp Sensor Digital Serial (2-Wire, I2C) 10-Pin WDFN EP T/R | Avnet America |
TEMPERATURE SENSOR, 1DEG C, WDFN-10 | Farnell |
Where can I find additional details, specifications and documents for a NCT214MT3R2G?
Additional datasheets, footprints and schematics for NCT214MT3R2G are listed on our Part Details page. You can also find images and similar parts to NCT214MT3R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCT214MT3R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCT214MT3R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCT214MT3R2G fall under?
The NCT214MT3R2G is listed under Sensors > Thermal Management > Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to NCT214MT3R2G when available in the Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCT214MT3R2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCT214MT3R2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCT214MT3R2G have stock available?
Authorised distributors including element14, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for NCT214MT3R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCT214MT3R2G often in real-time on the comparison pages.
What if I can't find stock of NCT214MT3R2G?
You can fill out our help required form which you can use to request a quote for NCT214MT3R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.