Status: | Active |
---|---|
Series: | NCS2220 |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
2,485
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
-
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
element14
from US$0.71
|
-
|
Buy Now | |
Avnet Asia
from US$0.43
|
-
|
Buy Now | |
Farnell
from US$0.47
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operating Voltage of 0.85 V to 6.0 V |
Rail-to-rail Input/Output Performance |
Low Supply Current of 7.5 A (typ)per comparator |
No Phase Inversion/Glitchless transitioning in or out of Tri-State Mode |
Complementary Output Configuration |
Benefits |
---|
Provides wide power supply flexibilty |
Improves signal to noise ratio |
Ideal for portable equipment |
Robust performance |
Compatible with standard logic levels |
Applications |
---|
Window Comparator |
Zero-Crossing Detectors |
End Products |
---|
Voltage Detector |
Blood Glucose Meters |
Description | NCS2220 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
VCC Min (V) | 0.85 |
VCC Max (V) | 6 |
IO Typ (mA) | 60 |
ICC Typ (mA) | 0.0075 |
tres Typ (ns) | 500 |
VIO Max (mV) | 5 |
TA Min (°C) | -40 |
TA Max (°C) | 105 |
Package Type | UDFN-8 |
Dual Comparator Low Voltage RRI/O UDFN8 | RS |
Ic,volt Comparator,dual,cmos,llcc,8Pin,plastic |Onsemi NCS2220AMUT1G | Newark Electronics |
NCS2220A Series 6 V 1 pA Surface Mount Low Voltage Comparator - UDFN-8 | Future Electronics |
Comparator Dual R-R I/O 6V 8-Pin UDFN T/R | Avnet America |
NCS2220AMUT1G Dual Comparator, Rail to Rail O/P, 0.85 - 6 V 8-Pin UDFN | ON Semiconductor NCS2220AMUT1G | RS Americas |
COMPARATOR SINGLE LOW VOLT, UDFN-8 | element14 |
Where can I find additional details, specifications and documents for a NCS2220AMUT1G?
Additional datasheets, footprints and schematics for NCS2220AMUT1G are listed on our Part Details page. You can also find images and similar parts to NCS2220AMUT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS2220AMUT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS2220AMUT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS2220AMUT1G fall under?
The NCS2220AMUT1G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to NCS2220AMUT1G when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS2220AMUT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCS2220AMUT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCS2220AMUT1G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for NCS2220AMUT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS2220AMUT1G often in real-time on the comparison pages.
What if I can't find stock of NCS2220AMUT1G?
You can fill out our help required form which you can use to request a quote for NCS2220AMUT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.