Status: | Unknown |
---|---|
Series: | NCS2004 |
RoHS: | Compliant |
Rail to Rail Output |
Wide Bandwidth |
High Slew Rate |
Wide Power Supply Range: 2.7 V to 16 V |
Low Supply Current: 390 uA |
Low Input Bias Current: 1 pA |
Small Package: SC-88A |
Benefits |
---|
Provides large dynamic range for data acquisition systems. |
Provides large loop gain. |
Limits large, high frequency signal distortion. |
Versatile applications. |
Low power consumption for portable applications. |
Easy interface to high impedance sensors. |
Extremely small package to save PCB space. |
Applications |
---|
Wideband amplification |
Filters |
Hard disk drive |
End Products |
---|
Sensor buffering |
Computing and Battery Powered equipment |
Compliance | Pb-free Halide free |
---|
OP Amp Single GP R-R O/P 16V 6-Pin UDFN T/R | Avnet America |
Op-Amp, 3.5Mhz, 2.3V/Us, 0.005V, Udfn-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a NCS2004AMUTAG?
Additional datasheets, footprints and schematics for NCS2004AMUTAG are listed on our Part Details page. You can also find images and similar parts to NCS2004AMUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS2004AMUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS2004AMUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS2004AMUTAG fall under?
The NCS2004AMUTAG is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to NCS2004AMUTAG when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS2004AMUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NCS2004AMUTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCS2004AMUTAG have stock available?
Authorised distributors including Farnell, Avnet America and Newark Electronics have stock available or on a lead time for NCS2004AMUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS2004AMUTAG often in real-time on the comparison pages.
What if I can't find stock of NCS2004AMUTAG?
You can fill out our help required form which you can use to request a quote for NCS2004AMUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.