Status: | Active |
---|---|
Series: | NCS20034 |
RoHS: | Compliant |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
145
in stock
|
Buy Now | |
Farnell
from US$0.54
|
145
in stock
|
Buy Now | |
element14
from US$0.53
|
140
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Unity Gain Bandwidth: 7 MHz at VS = 5 V |
Fast Slew Rate: 8 V/us rising, 12.5 V/us falling at VS = 5 V |
Rail−to−Rail Output |
No Output Phase Reversal for Over−Driven Input Signals |
Low Offset Voltage: 500 mV typical |
Low Input Bias Current: 1 pA typical |
NCV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q100 Qualified and PPAP Capable |
Benefits |
---|
Operates at higher speeds |
Faster response |
Wide dynamic range |
Output stays stable in over-driven conditions |
Better output accuracy |
High input impedance |
Meets automotive requirements |
Applications |
---|
Low Side Current Sensing |
Active Filter |
Automotive - Electronic Power Steering & Fuel Pumps (Motor Current Sense) |
White Goods & Air Conditioners (Motor Current Sense) |
End Products |
---|
Signal Conditioning |
Sensor Buffer |
Industrial Motor Drives (Motor Current Sense) |
Hard Drives |
Description | NCS20034 |
---|---|
Compliance | AEC Qualified Pb-free Halide free |
Rail to Rail | Output |
Channels | 4 |
VS Min (V) | 1.7 |
VS Max (V) | 5.5 |
Iq Typ (mA) | 0.325 |
VOS Max (mV) | 4 |
GBW Typ (MHz) | 7 |
SR Typ (V/µs) | 8 |
IO Typ (mA) | 76 |
ΔVOS/ΔT (μV/C) | 2 |
eN (nV/√Hz) | 20 |
Ibias Typ (pA) | 1 |
CMRR Typ (dB) | 90 |
Architecture | CMOS |
Temperature Range (°C) | -40 to 125 |
Package Type | SOIC-14 |
Op-Amp, 7Mhz, 8V/Us, Nsoic-14 | Newark Electronics |
OP-AMP, 7MHZ, 8V/US, NSOIC-14 | Farnell |
OP Amp Quad GP R-R O/P 5.5V 14-Pin SOIC T/R | EBV Elektronik |
Quad Op Amp RR 1.8V SOIC14 | RS |
Where can I find additional details, specifications and documents for a NCS20034DR2G?
Additional datasheets, footprints and schematics for NCS20034DR2G are listed on our Part Details page. You can also find images and similar parts to NCS20034DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS20034DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS20034DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS20034DR2G fall under?
The NCS20034DR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to NCS20034DR2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS20034DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCS20034DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCS20034DR2G have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, EBV Elektronik and RS have stock available or on a lead time for NCS20034DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS20034DR2G often in real-time on the comparison pages.
What if I can't find stock of NCS20034DR2G?
You can fill out our help required form which you can use to request a quote for NCS20034DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.