Status: | Active |
---|---|
Series: | NCS20032 |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
855
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
81,344
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
855
in stock
|
Buy Now | |
element14
from US$0.33
|
855
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Avnet Asia
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Unity Gain Bandwidth: 7 MHz at VS = 5 V |
Fast Slew Rate: 8 V/µs rising, 12.5 V/µs falling at VS = 5 V |
Rail−to−Rail Output |
No Output Phase Reversal for Over−Driven Input Signals |
Low Offset Voltage: 0.5 mV typical |
Low Input Bias Current: 1 pA typical |
NCV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q100 Qualified and PPAP Capable |
Benefits |
---|
Operates at higher speeds |
Captures fast signal transitions |
Wide dynamic range |
Output stays stable in over-driven conditions |
Better output accuracy |
High input impedance |
Meets automotive requirements |
Applications |
---|
Current Shunt Monitor |
Active Filter |
Motor Control Drives |
Medical Devices |
End Products |
---|
Signal Conditioning |
Sensor Buffer |
Hard Drives |
White Goods and Air Conditioners |
Description | NCS20032 |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | Output |
Channels | 2 |
VS Min (V) | 1.7 |
VS Max (V) | 5.5 |
Iq Typ (mA) | 0.325 |
VOS Max (mV) | 4 |
GBW Typ (MHz) | 7 |
SR Typ (V/µs) | 8 |
IO Typ (mA) | 76 |
ΔVOS/ΔT (μV/C) | 2 |
eN (nV/√Hz) | 20 |
Ibias Typ (pA) | 1 |
CMRR Typ (dB) | 90 |
Architecture | CMOS |
Temperature Range (°C) | -40 to 125 |
Package Type | Micro8 |
Amplifier, Dual, 7Mhz, 8V/Us, Micro-8 | Newark Electronics |
AMPLIFIER, DUAL, 7MHZ, 8V/US, MICRO-8 | element14 |
Rail-Rail Op Amp | Future Electronics |
OP Amp Dual 12.5V/us 1.7V to 5.5V 8-Pin Micro T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCS20032DMR2G?
Additional datasheets, footprints and schematics for NCS20032DMR2G are listed on our Part Details page. You can also find images and similar parts to NCS20032DMR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS20032DMR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS20032DMR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS20032DMR2G fall under?
The NCS20032DMR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to NCS20032DMR2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS20032DMR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCS20032DMR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCS20032DMR2G have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for NCS20032DMR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS20032DMR2G often in real-time on the comparison pages.
What if I can't find stock of NCS20032DMR2G?
You can fill out our help required form which you can use to request a quote for NCS20032DMR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.