Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 2.3V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | WLCSP |
No. of Pins | 20Pins |
Output Current | 4A |
Output Voltage Min | 600mV |
Output Voltage Max | 1.4V |
Switching Frequency | 3MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DC/DC CONV, SYNC BUCK, 3MHZ, 125DEG C | Farnell |
Dc/Dc Conv, Buck, 3Mhz, Wlcsp-20 |Onsemi NCP6335DFCT1G | Newark Electronics |
DC/DC CONV, BUCK, 3MHZ, WLCSP-20 | element14 |
Where can I find additional details, specifications and documents for a NCP6335DFCT1G?
Additional datasheets, footprints and schematics for NCP6335DFCT1G are listed on our Part Details page. You can also find images and similar parts to NCP6335DFCT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP6335DFCT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP6335DFCT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP6335DFCT1G fall under?
The NCP6335DFCT1G is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to NCP6335DFCT1G when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP6335DFCT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP6335DFCT1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP6335DFCT1G have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for NCP6335DFCT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP6335DFCT1G often in real-time on the comparison pages.
What if I can't find stock of NCP6335DFCT1G?
You can fill out our help required form which you can use to request a quote for NCP6335DFCT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.