Status: | Unknown |
---|---|
Series: | 3.3V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.7V |
Input Voltage Max | 6V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 250mV |
LDO Regulator Case Style | SOT-563 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 3.3V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Ldo, Fixed, 3.3V, 0.15A, Sot-563-6 |Onsemi NCP583XV33T2G | Newark Electronics |
LDO Regulator 3.3V 150mA Enable SOT563-6 | ON Semiconductor NCP583XV33T2G | RS Americas |
Where can I find additional details, specifications and documents for a NCP583XV33T2G?
Additional datasheets, footprints and schematics for NCP583XV33T2G are listed on our Part Details page. You can also find images and similar parts to NCP583XV33T2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP583XV33T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP583XV33T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP583XV33T2G fall under?
The NCP583XV33T2G is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to NCP583XV33T2G when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP583XV33T2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP583XV33T2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP583XV33T2G have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for NCP583XV33T2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP583XV33T2G often in real-time on the comparison pages.
What if I can't find stock of NCP583XV33T2G?
You can fill out our help required form which you can use to request a quote for NCP583XV33T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.