Status: | Unknown |
---|---|
Series: | NCP5106 |
RoHS: | Compliant |
High Voltage Range: Up to 600 V |
dV/dt Immunity ± 50 V/nsec |
Gate Drive Supply Range from 10 V to 20 V |
High and Low Drive Outputs |
Output Source / Sink Current Capability 250 mA / 500 mA |
3.3 V and 5 V Input Logic Compatible |
Up to Vcc Swing on Input Pins |
Matched Propagation Delays Between Both Channels |
Outputs in Phase with the Inputs |
Independent Logic Inputs to Accommodate All Topologies (Version A) |
Cross Conduction Protection with 100 ns Internal Fixed Dead Time (Version B ) |
Under Vcc LockOut (UVLO) for Both Channels |
Pin-to-Pin Compatible with Industry Standards |
Applications |
---|
Half-Bridge Power Converters |
Full-Bridge Converters |
End Products |
---|
Any Complementary Drive Converters (Asymmetrical Half-Bridge, Active Clamp) (A version only). |
Compliance | Pb-free Halide free |
---|
IC, MOSFET/IGBT DRIVER, DUAL INPUT | element14 |
Where can I find additional details, specifications and documents for a NCP5106BPG?
Additional datasheets, footprints and schematics for NCP5106BPG are listed on our Part Details page. You can also find images and similar parts to NCP5106BPG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP5106BPG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP5106BPG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP5106BPG fall under?
The NCP5106BPG is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCP5106BPG when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP5106BPG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP5106BPG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP5106BPG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for NCP5106BPG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP5106BPG often in real-time on the comparison pages.
What if I can't find stock of NCP5106BPG?
You can fill out our help required form which you can use to request a quote for NCP5106BPG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.