Status: | Unknown |
---|---|
Series: | 3.3V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 5.25V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | 3.3V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage Nom. | 3.3V |
LDO VOLT REG, 0.15A, 3.3V, SOT-23-5 | Farnell |
Ldo Volt Reg, 0.15A, 3.3V, Sot-23-5 |Onsemi NCP4688DSN33T1G | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP4688DSN33T1G?
Additional datasheets, footprints and schematics for NCP4688DSN33T1G are listed on our Part Details page. You can also find images and similar parts to NCP4688DSN33T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP4688DSN33T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP4688DSN33T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP4688DSN33T1G fall under?
The NCP4688DSN33T1G is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to NCP4688DSN33T1G when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP4688DSN33T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP4688DSN33T1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP4688DSN33T1G have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NCP4688DSN33T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP4688DSN33T1G often in real-time on the comparison pages.
What if I can't find stock of NCP4688DSN33T1G?
You can fill out our help required form which you can use to request a quote for NCP4688DSN33T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.