Status: | Active |
---|---|
Series: | NCP451 |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
No stock
|
Buy Now | |
Future Electronics
from US$0.21
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
element14
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
0.75 V - 5.5 V operating range |
12 m RDS(ON) at 3.6 V |
DC current up to 3 A |
Output Auto-discharge |
Benefits |
---|
Compatible with the latest generation of SoCs and CPUs |
Minimizes voltage drop and power loss |
Support for portable processors |
Eliminates residual voltage on the output rail |
Applications |
---|
Load Management |
Tablets |
End Products |
---|
Smart Phones |
Ultrabooks |
Description | NCP451 |
---|---|
Compliance | Pb-free Halide free |
Over Current - Shutdown (Y/N) | N |
Over Current - Current Source (Y/N) | N |
Over Voltage Protection (Y/N) | N |
Reverse Current Blocking (Y/N) | N |
FAULT Signal (Y/N) | N |
PGOOD (Y/N) | N |
UVLO (Y/N) | N |
Rds(on) Typ (mΩ) | 12 |
Max Current (A) | 3 |
Output Discharge (Y/N) | Y |
IMON Output (Y/N) | N |
Adjustable Slew Rate (Y/N) | N |
Vin Min (V) | 0.75 |
Vin Max (V) | 5.5 |
Iq (µA) | 8 |
eFuse / Hot Plug (Y/N) | N |
Input / Output | 1:1 |
Package Type | WLCSP-6 |
NCP451 Series 3 A 20 mOhm Ultra-Small Low Ron and Controlled Load Switch-WLCSP-6 | Future Electronics |
Controlled Load Switch, Ultra-Small, Low Ron, 3.0 A, With Auto-Discharge Path/Reel |Onsemi NCP451AFCT2G | Newark Electronics |
Power Load Distribution Switch IC, High Side, 1 Channel, 5.5 V, 3 A, 28 Milliohms, 6 Pins, WLCSP | Avnet America |
POWER LOAD SWITCH, 5.5V, WLCSP-6 | Farnell |
Where can I find additional details, specifications and documents for a NCP451AFCT2G?
Additional datasheets, footprints and schematics for NCP451AFCT2G are listed on our Part Details page. You can also find images and similar parts to NCP451AFCT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP451AFCT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP451AFCT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP451AFCT2G fall under?
The NCP451AFCT2G is listed under Power Management > Protected Power Switches.
Can I view similar or alternative parts?
You can view similar parts to NCP451AFCT2G when available in the Protected Power Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP451AFCT2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP451AFCT2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP451AFCT2G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NCP451AFCT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP451AFCT2G often in real-time on the comparison pages.
What if I can't find stock of NCP451AFCT2G?
You can fill out our help required form which you can use to request a quote for NCP451AFCT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.