Status: | Active |
---|---|
Series: | NCP383 |
RoHS: | Compliant |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
627
in stock
|
Buy Now | |
element14
from US$0.57
|
627
in stock
|
Buy Now | |
Farnell
from US$0.56
|
627
in stock
|
Buy Now | |
Avnet America
-
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
RS Americas
from US$1.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operating Range |
Current Limit |
Current Limit Accuracy |
Very Fast Over Current Detection Response |
Very Low Standby Current |
Soft Start |
UL Listed |
IEC60950-ED2-AMD1 Certified |
Benefits |
---|
2.7 V to 5.5 V |
Adjustable up to 2.8 A |
±7.5 % at 2.8 A |
2 µs |
Maximum 1 µs |
Prevents Inrush Current |
File E343275 |
Applications |
---|
Laptops |
TVs |
End Products |
---|
USB Ports/Hubs |
Description | NCP383 |
---|---|
Compliance | Pb-free Halide free |
Type | Adjustable |
VI Max (V) | 5.5 |
rDS(on) Max (mΩ) | 70 |
TSD Typ (°C) | 140 |
Thyst Typ (°C) | 10 |
Package Type | UDFN-10 |
Power Load Switch, 5.5V, Udfn-10 | Newark Electronics |
POWER LOAD SWITCH, 5.5V, UDFN-10 | element14 |
USB Power SW DIST Dual 5.5V 2.8A 10-Pin UDFN EP T/R | Avnet America |
NCP383LMUAJAATXG, DUAL CHANNEL OCP | RS |
Power Switch ICs - Power Distribution Power Distribution Switch, Current-Limitin | Future Electronics |
NCP383LMUAJAATXG, Dual USB Pwr Switch, High Side, 95Ohm, 2.7 V min., 10-Pin UDFN | ON Semiconductor NCP383LMUAJAATXG | RS Americas |
Where can I find additional details, specifications and documents for a NCP383LMUAJAATXG?
Additional datasheets, footprints and schematics for NCP383LMUAJAATXG are listed on our Part Details page. You can also find images and similar parts to NCP383LMUAJAATXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP383LMUAJAATXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP383LMUAJAATXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP383LMUAJAATXG fall under?
The NCP383LMUAJAATXG is listed under Power Management > Protection > Current Protection.
Can I view similar or alternative parts?
You can view similar parts to NCP383LMUAJAATXG when available in the Current Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP383LMUAJAATXG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP383LMUAJAATXG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP383LMUAJAATXG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for NCP383LMUAJAATXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP383LMUAJAATXG often in real-time on the comparison pages.
What if I can't find stock of NCP383LMUAJAATXG?
You can fill out our help required form which you can use to request a quote for NCP383LMUAJAATXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.