Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.5V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 800mV |
Supply Voltage Max | 10V |
Reset Type | Active-Low |
Digital IC Case | TSOP |
No. of Pins | 5Pins |
Delay Time | 300ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 2mA |
Supply Current | 520nA |
Supply Voltage Range | 800mV to 10V |
Termination Type | Surface Mount Device |
Voltage Detector, 0.52 Ua, 10V, Tsop-5 | Newark Electronics |
IC, V-DETECTOR, SMD | element14 |
Volt Supervisor Detect 5-Pin TSOP T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a NCP301LSN45T1G?
Additional datasheets, footprints and schematics for NCP301LSN45T1G are listed on our Part Details page. You can also find images and similar parts to NCP301LSN45T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP301LSN45T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP301LSN45T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP301LSN45T1G fall under?
The NCP301LSN45T1G is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to NCP301LSN45T1G when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP301LSN45T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP301LSN45T1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP301LSN45T1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for NCP301LSN45T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP301LSN45T1G often in real-time on the comparison pages.
What if I can't find stock of NCP301LSN45T1G?
You can fill out our help required form which you can use to request a quote for NCP301LSN45T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.