Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
UVLO | 13.25V |
---|---|
Supply Voltage Min | 8.75V |
Supply Voltage Max | 18V |
Startup Current | 950µA |
Operating Supply Current | - |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Duty Cycle (%) | 94% |
Frequency | 67kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
PFC CONTROLLER, 67KHZ, PDIP-8 | Farnell |
Pfc Controller, Ccm, 18V, Dip-8 |Onsemi NCP1653APG | Newark Electronics |
Power Factor Correction CONTRLR 0.95mA 67KHz 8-Pin PDIP Rail | Avnet America |
Where can I find additional details, specifications and documents for a NCP1653APG?
Additional datasheets, footprints and schematics for NCP1653APG are listed on our Part Details page. You can also find images and similar parts to NCP1653APG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1653APG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1653APG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1653APG fall under?
The NCP1653APG is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to NCP1653APG when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1653APG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1653APG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP1653APG have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for NCP1653APG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1653APG often in real-time on the comparison pages.
What if I can't find stock of NCP1653APG?
You can fill out our help required form which you can use to request a quote for NCP1653APG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.