Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
No stock
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | UDFN |
No. of Pins | 6Pins |
Output Current | 1A |
Output Voltage Nom. | 1.2V |
Switching Frequency | 1.7MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
DC/DC CONV, BUCK, 1.7MHZ, UDFN-6 | Farnell |
Where can I find additional details, specifications and documents for a NCP1529MU12TBG?
Additional datasheets, footprints and schematics for NCP1529MU12TBG are listed on our Part Details page. You can also find images and similar parts to NCP1529MU12TBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1529MU12TBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1529MU12TBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1529MU12TBG fall under?
The NCP1529MU12TBG is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to NCP1529MU12TBG when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1529MU12TBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1529MU12TBG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP1529MU12TBG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for NCP1529MU12TBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1529MU12TBG often in real-time on the comparison pages.
What if I can't find stock of NCP1529MU12TBG?
You can fill out our help required form which you can use to request a quote for NCP1529MU12TBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.