Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 11V |
Supply Voltage Max | 16V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 100kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
NCP1377DR2G, PWM Current Mode Controller, 500 mA, 60 kHz, 18 V, 8-Pin SOIC | ON Semiconductor NCP1377DR2G | RS Americas |
PWM CONT, CURRENT MODE, 100KHZ, SOIC-8 | element14 |
Ic,smps Controller,current-Mode,cmos,sop,8Pin,plastic Rohs Compliant: Yes |Onsemi NCP1377DR2G | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP1377DR2G?
Additional datasheets, footprints and schematics for NCP1377DR2G are listed on our Part Details page. You can also find images and similar parts to NCP1377DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1377DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1377DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1377DR2G fall under?
The NCP1377DR2G is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to NCP1377DR2G when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1377DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1377DR2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP1377DR2G have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for NCP1377DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1377DR2G often in real-time on the comparison pages.
What if I can't find stock of NCP1377DR2G?
You can fill out our help required form which you can use to request a quote for NCP1377DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.